The 685RMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 6.8 µF capacitance. It features a 57.5 mm length, 57.5 mm height, and 38 mm thickness, with solderable lead-free tinned copper terminals. The capacitor uses a flame-retardant plastic box with epoxy resin coating (UL94V-0) and supports operating temperatures from -40°C to +85°C. It has a dissipation factor of 0.07% at 1 kHz and 25°C, insulation resistance of 30 GΩ·µF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10%, with ±5% optional. The dielectric is polypropylene with internal series connections. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |