The 715P series is a radial polypropylene film/foil capacitor for high voltage and high pulse applications, with a round profile and conformal flame-retardant orange epoxy encapsulation meeting UL94V-0. Capacitance ranges from 0.001 µF to 0.47 µF, voltage ratings from 100 to 2000 VDC and 70 to 500 VAC, operating temperature from -55°C to +85°C (up to +105°C with voltage derating), and tolerance as tight as ±1%. The case dimensions for the 0.0068 µF value at 100 VDC are 0.57 in (14.5 mm) length, 0.26 in (6.6 mm) diameter, and 0.32 in (8.1 mm) height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter and 0.187 in (4.7 mm) length. Insulation resistance is 400,000 MΩ minimum at +25°C. The temperature coefficient is -180 ppm/°C over the rated range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P68291ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |