The 715P series comprises radial polypropylene film/foil capacitors with a round profile, rated for capacitances from 0.001 µF to 0.47 µF and voltage ratings up to 2000 VDC or 500 VAC. They operate from -55°C to +85°C, with derated operation up to +105°C. The capacitors feature a dissipation factor specified in tabulated data, insulation resistance of at least 400,000 MΩ at +25°C, and are encapsulated in flame-retardant orange epoxy meeting UL94V-0. Tolerances range from ±1% to ±10%, and lead wires are tinned copper-clad steel, #20 AWG, with customizable lengths and crimp styles. The dielectric is polypropylene film with non-inductive winding and extended foil construction, suited for high pulse and switching applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polypropylene Film/Foil Capacitors
0.15µF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% 600VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P15456MA3 | 715P15456MA3 | 2002-715P15456MA3 | 715P15456MA3-ND | 715P15456MA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |