The 715P series is a round-profile polypropylene film/foil capacitor designed for high voltage and high pulse applications, including switching power supplies, inverters, and snubbers. It operates from -55°C to +85°C, with derated operation up to +105°C. Capacitance ranges from 0.001 µF to 0.47 µF, with tolerances of ±1% to ±10%, and voltage ratings from 100 to 2000 VDC. The capacitor features a conformal flame-retardant orange epoxy encapsulation meeting UL94V-0, tinned copper-clad steel leads of 0.032 inch diameter, and a typical temperature coefficient of -180 ppm/°C. Insulation resistance is 400,000 MΩ minimum at +25°C. The case dimensions for the 715P12491K variant are 0.90 inch in length, 0.40 inch in diameter, and 0.46 inch in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P12491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |