The 684PPS102K is an axial leaded metallized film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 0.68 µF, and a maximum RMS ripple current of 10.5 A at 100 kHz and 25°C. The capacitor features a dissipation factor of less than 0.07% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates within a temperature range of -40°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC voltage. The case dimensions are 24.5 mm in diameter and 34 mm in length, with flame-retardant polyester tape and epoxy resin end fill. The dielectric is polypropylene, and the leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |