The 715P series consists of polypropylene film/foil capacitors with a round profile, suitable for switching power supplies, inverters, snubbers, resonant converters, and electronic lighting ballasts. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances from ±1% to ±10%, and voltage ratings from 100 to 2000 V DC or 70 to 500 V AC. The operating temperature range is -55°C to +85°C, with derated operation up to +105°C. Insulation resistance is a minimum of 400,000 MΩ at +25°C, 20,000 MΩ at +85°C, and 2,000 MΩ at +105°C. The case is encapsulated in flame-retardant orange epoxy meeting UL94V-0, and leads are tinned copper-clad steel, #20 AWG. The typical temperature coefficient is -180 ppm/°C over the rated range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polypropylene Film/Foil Capacitors 0.15µF 600V
0.15µF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% 600VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P15456MD3 | 715P15456MD3 | 2002-715P15456MD3 | 338-3436-ND | 715P15456MD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |