The 715P1225900LD3 is a high-voltage polypropylene film/foil capacitor from the 715P series, rated for 900 Vac and 2000 Vdc, with a capacitance of 1.2 µF and a tolerance of ±2%. It features a pressed profile, hairpin crimp leads, and a length of 1.25 in (31.8 mm). The capacitor has a maximum dV/dt rating of 65,000 V/µs and a dissipation factor of 0.031% at 20 kHz and 0.043% at 100 kHz. The case dimensions are 0.33 in (8.4 mm) in maximum diameter and 0.38 in (9.7 mm) in maximum height, with a seated height of 0.63 in (16.0 mm). It operates from -55 °C to 85 °C, with an extended temperature range to 105 °C under voltage derating. The dielectric is self-healing polypropylene with a conformal orange epoxy encapsulant meeting UL94V-0.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P1225900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |