The 717P series is a high-voltage, film/foil polypropylene capacitor designed for AC applications up to 900 Vac (2000 Vdc), with corona-free performance and a non-inductive, internally series-section construction. It features a pressed profile, conformal flame-retardant orange epoxy encapsulation meeting UL94V-0, and tinned copper-clad steel leads. The 717P3925900L variant has a capacitance of 0.0039 µF, a maximum height of 0.55 in (14.0 mm), and a maximum dV/dt rating of 36,000 V/µs, with a dissipation factor of 0.031 at 20 kHz and 0.046 at 100 kHz. Operates from −55 °C to 85 °C, with +105 °C allowed under voltage derating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P3925900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |