Cornell Dubilier Film Paper Film Capacitors 684PSB850K2H

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.3 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.3 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB850K2H is a radial lead, high current, low ESR film capacitor for high pulse applications such as induction heaters and switching power supplies. It has a rated DC voltage of 850 V, capacitance of 0.68 µF, and a dv/dt rating of 1120 V/µs. The maximum RMS ripple current is 14 A at 100 kHz and +25°C, with an ESR of 3.3 mΩ at 100 kHz. Dimensions are 32 mm × 37 mm × 22 mm, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C, with a capacitance tolerance of ±10%. Dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 684PSB850K2H is a radial lead, high current, low ESR film capacitor for high pulse applications such as induction heaters and switching power supplies. It has a rated DC voltage of 850 V, capacitance of 0.68 µF, and a dv/dt rating of 1120 V/µs. The maximum RMS ripple current is 14 A at 100 kHz and +25°C, with an ESR of 3.3 mΩ at 100 kHz. Dimensions are 32 mm × 37 mm × 22 mm, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C, with a capacitance tolerance of ±10%. Dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB850K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB850K2H
Film Paper Film Capacitors 684PSB850K2H
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.3 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1120
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB850K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB850K2H
Capacitors - Film Capacitors 684PSB850K2H
CAP FILM 0.68UF 10% 850VDC RAD

CAP FILM 0.68UF 10% 850VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB850K2H 684PSB850K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1572-1274-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers