The 685PPS850KS is an axial metallized polypropylene film capacitor for high dv/dt applications like inverters and switching power supplies. It is rated for 850 VDC and 500 VAC, with a surge voltage of 1300 VDC. Capacitance is 6.8 µF, with a maximum RMS ripple current of 14 A at 100 kHz and 70°C. The device measures 29 mm in diameter and 59 mm in length. Self-inductance is less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C and has an insulation resistance of 30,000 MΩ·µF at 25°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Flame-retardant polyester wrap and epoxy end fill meet UL94V0. Leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PPS850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |