Cornell DubilierFilm Paper Film Capacitors684RSB202K2J
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 5.4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 5.4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB202K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2000 V and an operating temperature range of -40°C to +85°C. It has a capacitance of 0.68 µF, a maximum dv/dt of 1220 V/µs, and an ESR of 5.4 mΩ at 100 kHz and +25°C. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses a polypropylene dielectric with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. The capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is ≤0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ×µF at 25°C with 100 VDC applied. The dielectric strength is 150% of rated VAC or 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 684RSB202K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2000 V and an operating temperature range of -40°C to +85°C. It has a capacitance of 0.68 µF, a maximum dv/dt of 1220 V/µs, and an ESR of 5.4 mΩ at 100 kHz and +25°C. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses a polypropylene dielectric with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. The capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is ≤0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ×µF at 25°C with 100 VDC applied. The dielectric strength is 150% of rated VAC or 160% of rated VDC applied for 2 seconds at 25°C.