Cornell Dubilier Film Paper Film Capacitors 685MWR050K

Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 260 mΩ Diameter: 11.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 260 mΩ Diameter: 11.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 685MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC and 30 VAC, with a capacitance of 6.8 µF and a tolerance of ±10%. It has a maximum dv/dt of 6 V/µs and dimensions of 11.5 mm in diameter by 20.5 mm in length, with a lead diameter of 0.8 mm. The operating temperature range is -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills rated to UL94V0. The capacitor features lead-free tinned leads and meets dielectric strength requirements of 160% of rated voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 685MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC and 30 VAC, with a capacitance of 6.8 µF and a tolerance of ±10%. It has a maximum dv/dt of 6 V/µs and dimensions of 11.5 mm in diameter by 20.5 mm in length, with a lead diameter of 0.8 mm. The operating temperature range is -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills rated to UL94V0. The capacitor features lead-free tinned leads and meets dielectric strength requirements of 160% of rated voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 685MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
685MWR050K
Film Paper Film Capacitors 685MWR050K
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 260 mΩ Diameter: 11.5mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 6.8 µF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 260 mΩ
  • Diameter: 11.5mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 685MWR050K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
685MWR050K-ND
Film Capacitors 685MWR050K-ND
6.8µF Film Capacitor 30V 50V Polyester, Metallized Axial

6.8µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-685MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-685MWR050K
Film Capacitors 2002-685MWR050K
Metallized Polyester Film Capacitors 6.8µF 50V

Metallized Polyester Film Capacitors 6.8µF 50V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 685MWR050K 685MWR050K-ND 2002-685MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers