The 715P2225800LD3 is a high-voltage film/foil polypropylene capacitor in the 715P series, designed for AC applications requiring corona-free performance. It has a capacitance of 0.0022 µF with a tolerance of ±2%, rated for 800 Vac (1800 Vdc), and operates from -55°C to 85°C. The part features a round profile with a maximum height of 0.40 inches (10.2 mm) and a maximum diameter of 0.34 inches (8.6 mm). It includes a hockey stick crimp lead with a length of 1.250 inches (32 mm), conformal coating meeting UL94V-0, and a maximum dissipation factor of 0.045 at 100 kHz. The capacitor supports a max dV/dt of 44,000 V/µs and exhibits very low dissipation across high frequencies.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P2225800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |