The 715P1525800LD3 is a high voltage, polypropylene film/foil capacitor in the Type 715P series, designed for high AC voltage and high pulse current applications. It has a capacitance of 0.0015 µF, a rated AC voltage of 800 V, and a maximum seated height of 0.97 in (24.6 mm). The part features a hairpin crimp lead terminal, conformal coating with flame-retardant orange epoxy (UL94V-0), and operates from -55 °C to 85 °C. It offers a dissipation factor of 0.030 at 20 kHz and 0.044 at 100 kHz, with a dV/dt rating of 53,000 V/µs. The dielectric is polypropylene with self-healing characteristics, and insulation resistance is minimum 400,000 MΩ at 25 °C. Capacitance tolerance is ±5%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P1525800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |