Cornell Dubilier Film Capacitors 715P10256JD3

Description
CAP FILM 1000PF 5% 600VDC RADIAL
Datasheet
Description
CAP FILM 1000PF 5% 600VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P10256JD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P10256JD3
Film Capacitors 715P10256JD3
CAP FILM 1000PF 5% 600VDC RADIAL

CAP FILM 1000PF 5% 600VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, Orange Dropr, 715P Series, 1000 Pf, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier - 68X3694 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Orange Dropr, 715P Series, 1000 Pf, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier
68X3694
Film Capacitor, Orange Dropr, 715P Series, 1000 Pf, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier 68X3694
Film Capacitor, Orange Dropr, 715P Series, 1000 pF, 5%, PP (Polypropylene), 600 V RoHS Compliant: Yes

Film Capacitor, Orange Dropr, 715P Series, 1000 pF, 5%, PP (Polypropylene), 600 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Film, Pp, 1000Pf, 600V, Radial; Dielectric Type Cornell Dubilier - 65W8268 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 1000Pf, 600V, Radial; Dielectric Type Cornell Dubilier
65W8268
Capacitor, Film, Pp, 1000Pf, 600V, Radial; Dielectric Type Cornell Dubilier 65W8268
CAPACITOR, FILM, PP, 1000PF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Peak Current:-RoHS Compliant: Yes

CAPACITOR, FILM, PP, 1000PF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Peak Current:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 715P10256JD3 68X3694 65W8268
Product Name Film Capacitors Film Capacitor, Orange Dropr, 715P Series, 1000 Pf, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier Capacitor, Film, Pp, 1000Pf, 600V, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers