Cornell DubilierFilm Paper Film Capacitors684RSB102K4H
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1300
ESR: 4 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1300
ESR: 4 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB102K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V, capacitance of 0.68 µF, and a maximum dv/dt of 1300 V/µs. It has an ESR of 4 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 17 A at 70°C. The device measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with lead spacing of 27.5 mm and lead diameter of 1.2 mm. It features four radial leads, operates within a temperature range of -40°C to +85°C, and uses a polypropylene dielectric with a flame-retardant epoxy-coated case (UL94V-0).
Datasheet Summary Powered by GS/AI
The 684RSB102K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V, capacitance of 0.68 µF, and a maximum dv/dt of 1300 V/µs. It has an ESR of 4 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 17 A at 70°C. The device measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with lead spacing of 27.5 mm and lead diameter of 1.2 mm. It features four radial leads, operates within a temperature range of -40°C to +85°C, and uses a polypropylene dielectric with a flame-retardant epoxy-coated case (UL94V-0).