Orange Drop, Polypropylene Film/Foil Capacitors 0.015µF
0.015µF Film Capacitor 800V 1800V (1.8kV) Polypropylene (PP), Metallized Radial
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2002-715P1535800LA3 | 715P1535800LA3-ND |
| Product Name | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | |
| Electrostatic Capacitors | Polypropylene | Polypropylene |
| Capacitance Range | 0.0150 microF | 0.0150 microF |
| Packing Method | Bag | Bulk |