The 716P series is a pressed-profile, polypropylene film/foil capacitor with copper leads, designed for high-frequency and high-pulse current applications such as switching power supplies, inverters, and snubbers. It offers a capacitance range of 220 pF to 1.0 µF with voltage ratings from 100 to 2000 VDC and 70 to 500 VAC, operating within a temperature range of -55°C to +85°C (up to +105°C with DC voltage derating). The part has a dissipation factor specified per variant, insulation resistance minimums of 400,000 MΩ at +25°C, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The 716P33391ND3 variant, with 0.033 µF capacitance, ±3% tolerance, and straight copper leads, shares these performance characteristics and physical construction per the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P33391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |