Cornell Dubilier Film Capacitors 715P10354JD3

Description
CAP FILM 10000PF 5% 400VDC RAD
Datasheet
Description
CAP FILM 10000PF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P10354JD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P10354JD3
Film Capacitors 715P10354JD3
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.01Uf, 400V, Rad; Dielectric Type Cornell Dubilier - 65W8271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.01Uf, 400V, Rad; Dielectric Type Cornell Dubilier
65W8271
Capacitor, Film, Pp, 0.01Uf, 400V, Rad; Dielectric Type Cornell Dubilier 65W8271
CAPACITOR, FILM, PP, 0.01UF, 400V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.01UF, 400V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P10354JD3 65W8271
Product Name Film Capacitors Capacitor, Film, Pp, 0.01Uf, 400V, Rad; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Film Capacitors - 1943424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details