The 684PPS700K is an axial lead metallized polypropylene film capacitor rated for 700 VDC, with a capacitance of 0.68 µF, a maximum dv/dt of 10 A/µs, and an ESR of 4.3 mΩ at 100 kHz and 25°C. It measures 21.5 mm in diameter and 34 mm in length. The capacitor operates from -40°C to +85°C and has a dissipation factor of less than 0.07% at 1 kHz. Insulation resistance is 30 GΩ·µF minimum at 25°C. The dielectric strength withstands 160% of rated DC voltage for 2 seconds. Construction includes flame-retardant polyester tape and epoxy resin end fill with lead-free tinned copper leads. The part is designed for high dv/dt applications such as inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.68UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 684PPS700K | 684PPS700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |