Cornell Dubilier Cap, Film, Pp, 2200Pf, 600V, Rad; Dielectric Type Cornell Dubilier 715P22256JD3

Description
CAP, FILM, PP, 2200PF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:-RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PP, 2200PF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pp, 2200Pf, 600V, Rad; Dielectric Type Cornell Dubilier - 65W8290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 2200Pf, 600V, Rad; Dielectric Type Cornell Dubilier
65W8290
Cap, Film, Pp, 2200Pf, 600V, Rad; Dielectric Type Cornell Dubilier 65W8290
CAP, FILM, PP, 2200PF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:-RoHS Compliant: Yes

CAP, FILM, PP, 2200PF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 715P22256JD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P22256JD3
Film Capacitors 715P22256JD3
CAP FILM 2200PF 5% 600VDC RADIAL

CAP FILM 2200PF 5% 600VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 65W8290 715P22256JD3
Product Name Cap, Film, Pp, 2200Pf, 600V, Rad; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Film / Foil PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details