The 684PPB250KB is a metallized polypropylene film capacitor rated for 250 VDC, with a capacitance of 0.68 µF, designed for high pulse current applications such as snubber circuits. It features lead-free tinned copper leads, a plastic case with flame-retardant epoxy resin (UL 94V-0), and operates within a temperature range of -55°C to +105°C. The capacitor has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance exceeding 30,000 MΩ×µF, and self-inductance less than 1 nano-Henry per mm of lead spacing. Its dimensions are 26.5 mm length, 20 mm height, and 11 mm thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The part meets reliability standards for 1 FIT at voltages above 400 VDC and withstands 160% of rated VDC for 2 seconds during dielectric strength testing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPB250KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |