The 715P8215800LD3 is a high-voltage polypropylene film/foil capacitor in the Type 715P series, designed for AC applications requiring corona-free performance and high pulse current handling. It features a round profile with a seated height of 0.58 in (14.7 mm), a maximum diameter of 0.28 in (7.1 mm), and a maximum length of 1.125 in (28.5 mm). The part has a rated voltage of 800 Vac (1800 Vdc), a max dV/dt rating of 72,000 V/µsec, and a dissipation factor of 0.030 at 20 kHz and 0.043 at 100 kHz. It uses tinned copper-clad steel leads with a hockey stick crimp terminal configuration and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. Operating temperature ranges from -55°C to 85°C, with +105°C allowed under voltage derating. The capacitance is 0.00082 µF with a ±1% tolerance. The dielectric is polypropylene with self-healing properties, and insulation resistance meets minimum values across operating temperatures.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P8215800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |