The 684PPA252K is an axial lead, high voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 2500 VDC with a surge voltage of 3000 VDC, and operates within a temperature range of -55°C to +85°C. The capacitor has a capacitance of 0.68 µF, a dissipation factor of less than 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. Its self-inductance is less than 1 nH per mm of body and lead length. The component uses a double metallized polypropylene film construction with flame-retardant polyester tape and epoxy resin coating. Dimensions are 20.5 mm in diameter by 34 mm in length. The capacitor is rated for 100,000 hours of life at 70°C under DC voltage and meets UL 501 and UL94V0 flammability standards. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPA252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |