The 717P series consists of high AC voltage, film/foil polypropylene capacitors designed for corona-free performance in high-frequency, high-pulse current applications. The 717P1025800L variant has a capacitance of 0.001 µF, a rated voltage of 800 Vac (2000 Vdc), and a maximum dV/dt rating of 65,000 V/µs. It features a pressed profile with a maximum height of 0.63 in (16.0 mm), a maximum length of 1.125 in (28.5 mm), and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The lead terminal is hairpin crimped (type D), 0.250 in (6.4 mm) in length. It operates from −55 °C to 85 °C, with a dissipation factor of 0.030 at 20 kHz and 0.043 at 100 kHz. The dielectric is polypropylene, providing self-healing characteristics and low dissipation factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1025800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |