The 715P series is a radial film capacitor designed for switching and high voltage power supplies, inverters, snubbers, resonant converters, and electronic lighting ballasts. It uses a polypropylene film dielectric with extended foil construction, offering a capacitance range of 0.001 µF to 0.47 µF, voltage ratings up to 2000 V DC and 500 V AC, and a standard operating temperature range of -55°C to +85°C, extendable to +105°C with voltage derating. The part is encapsulated in flame-retardant orange epoxy meeting UL94V-0, features tinned copper-clad steel leads of 0.032 inch diameter, and exhibits a typical temperature coefficient of -180 ppm/°C. Insulation resistance is 400,000 MΩ minimum at +25°C, 20,000 MΩ at +85°C, and 2,000 MΩ at +105°C. The 715P has a round profile and is available in tolerances from ±1% to ±10%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P90391KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |