The Type 716P orange drop polypropylene film/foil capacitor is a pressed profile component with copper leads, designed for high-frequency and high-pulse current applications such as switching power supplies, inverters, and snubbers. It features a capacitance of 0.027 µF, a voltage rating of 100 VDC / 70 VAC, and a tolerance of ±1%. The part has straight leads with a length of 1.250 inches and a conformal coating of flame-retardant orange epoxy meeting UL94V-0. Dimensions are 0.57 in length, 0.27 in thickness, and 0.50 in height. The operating temperature range is -55°C to +85°C, with derating to +105°C at reduced voltage. It exhibits a temperature coefficient of -180 ppm/°C and an insulation resistance of 400,000 MΩ minimum at 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P27391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |