Cornell DubilierFilm Paper Film Capacitors685RSB700K2R
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 285
ESR: 4 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 285
ESR: 4 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 685RSB700K2R is a radial lead film capacitor from the PSB_RSB series, rated for 700 VDC and 285 VAC at 50/60 Hz, with a capacitance of 6.8 µF. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 285 V/µs. The capacitor exhibits a typical ESR of 4 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 4 A. Dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 685RSB700K2R is a radial lead film capacitor from the PSB_RSB series, rated for 700 VDC and 285 VAC at 50/60 Hz, with a capacitance of 6.8 µF. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 285 V/µs. The capacitor exhibits a typical ESR of 4 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 4 A. Dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads.