The 715P/717P series consists of high-voltage, film/foil polypropylene capacitors designed for AC applications requiring corona-free performance and high dV/dt ratings. The capacitors feature a non-inductive winding with extended foil and an internal series section design, encapsulated in flame-retardant orange epoxy (UL94V-0). They offer a capacitance range of 470 pF to 0.015 µF with tolerances from ±1% to ±10%, rated for 800 or 900 Vac and 1800 or 2000 Vdc, and operate from -55 °C to 85 °C, with +105 °C allowed under voltage derating. The 715P variant has a round profile, and the 717P has a pressed profile; both share identical electrical and environmental ratings. The part number 715P10358LD3 corresponds to a 0.01 µF, 800 Vac capacitor with a straight lead and a lead length of 1.250 inches (32 mm), as specified for the 715P series. The dissipation factor at 20 kHz is 0.032, and at 100 kHz is 0.053.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10000pF Film Capacitor 450V 800V Polypropylene (PP), Metallized Radial
Orange Drop, Polypropylene Film/Foil Capacitors
CAP FILM 10000PF 5% 800VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P10358LD3 | 715P10358LD3 | 715P10358LD3-ND | 2002-715P10358LD3 | 715P10358LD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |