The 717P3325900LD3 is a high-voltage polypropylene film/foil capacitor in the 717P series, designed for AC applications up to 900 Vac and DC voltages up to 2000 Vdc. It features a pressed profile with a height of 0.72 inches (18.3 mm), a maximum diameter of 0.33 inches (8.4 mm), and a length of 1.25 inches (31.8 mm). The capacitor has a capacitance of 0.0033 µF with a tolerance of ±3%, a maximum dV/dt rating of 39,000 V/µsec, and a dissipation factor of 0.031% at 20 kHz and 0.046% at 100 kHz. It operates from -55 °C to 85 °C, with derating allowed up to 105 °C. The device uses a conformal flame-retardant orange epoxy encapsulation meeting UL94V-0 and includes self-healing characteristics. The leads are tinned copper-clad steel with a hairpin crimp termination and a length of 1.250 inches (32 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P3325900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |