The 717P4725900LD3 is a high-voltage polypropylene film/foil capacitor in the Orange Drop® 717P series, designed for AC voltage applications up to 900 Vrms with a maximum dV/dt of 33,000 V/µsec. It has a capacitance of 0.0047 µF, a tolerance of ±2%, and a rated operating temperature range of -55 °C to 105 °C with voltage derating. The capacitor features a pressed profile, hairpin crimp leads, and a conformal flame-retardant orange epoxy encapsulation meeting UL94V-0. Its dimensions are 1.25 in (31.8 mm) in length, 0.39 in (9.9 mm) in maximum diameter, and 0.69 in (17.5 mm) in maximum height. The dissipation factor is 0.031% at 20 kHz and 0.047% at 100 kHz. The capacitor utilizes a self-healing polypropylene dielectric and has an insulation resistance of at least 400,000 MΩ at 25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P4725900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |