The 684PPA700K is an axial-lead, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching applications. It operates at a rated DC voltage of 700 V with a capacitance of 0.68 µF, has a maximum RMS ripple current of 10.5 A at 70°C, and exhibits an ESR of 4.4 mΩ at 100 kHz and 25°C. The component measures 18 mm in diameter and 46 mm in length, uses metallized polypropylene film with internal series connections, and features lead-free tinned copper leads. It meets a dissipation factor of 0.04% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. The operating temperature range is -55°C to +85°C, with a life expectancy of 100,000 hours at 70°C under DC voltage. The capacitor is encapsulated in flame-retardant epoxy (UL94V0) with polyester tape wrap (UL501).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPA700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |