Cornell Dubilier Film Paper Film Capacitors 684PSB122K2J

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB122K2J is a radial lead film capacitor for high pulse current applications, rated at 1200 VDC and 0.68 µF with ±10% tolerance. It has a maximum dv/dt of 1000 V/µs, an ESR of 4.1 mΩ at 100 kHz and 25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 42.5 mm × 37 mm × 28 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 epoxy coating. Operating temperature range is -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC or 150% of rated AC voltage applied for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩ × µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 684PSB122K2J is a radial lead film capacitor for high pulse current applications, rated at 1200 VDC and 0.68 µF with ±10% tolerance. It has a maximum dv/dt of 1000 V/µs, an ESR of 4.1 mΩ at 100 kHz and 25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 42.5 mm × 37 mm × 28 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 epoxy coating. Operating temperature range is -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC or 150% of rated AC voltage applied for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩ × µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB122K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB122K2J
Film Paper Film Capacitors 684PSB122K2J
For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 4.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB122K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB122K2J
Capacitors - Film Capacitors 684PSB122K2J
CAP FILM 0.68UF 10% 1.2KVDC RAD

CAP FILM 0.68UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB122K2J 684PSB122K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers