Cornell Dubilier Film Capacitors 715P332516LD3

Description
CAP FILM 3300PF 5% 1.6KVDC RAD
Description
CAP FILM 3300PF 5% 1.6KVDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The Film Capacitor, Orange Drop, 715P Series, part number 68X3704, features a capacitance of 3300 pF with a tolerance of ±5%. It is constructed using polypropylene film and foil, which provides low dissipation factor and excellent capacitance stability. The capacitor is rated for a DC voltage of 1.6 kV and is RoHS compliant. It operates effectively within a temperature range of -55°C to +85°C, with the capability to function at up to +105°C when voltage derating is applied. The lead wire is made of tinned copper-clad steel, and the capacitor is encapsulated in a flame-retardant orange epoxy that meets UL94V-0 specifications. This product is suitable for applications in switching and high voltage power supplies, inverters, snubbers, resonant converters, and electronic lighting ballasts.

Datasheet Summary
Powered by GS/AI

The Film Capacitor, Orange Drop, 715P Series, part number 68X3704, features a capacitance of 3300 pF with a tolerance of ±5%. It is constructed using polypropylene film and foil, which provides low dissipation factor and excellent capacitance stability. The capacitor is rated for a DC voltage of 1.6 kV and is RoHS compliant. It operates effectively within a temperature range of -55°C to +85°C, with the capability to function at up to +105°C when voltage derating is applied. The lead wire is made of tinned copper-clad steel, and the capacitor is encapsulated in a flame-retardant orange epoxy that meets UL94V-0 specifications. This product is suitable for applications in switching and high voltage power supplies, inverters, snubbers, resonant converters, and electronic lighting ballasts.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P332516LD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P332516LD3
Film Capacitors 715P332516LD3
CAP FILM 3300PF 5% 1.6KVDC RAD

CAP FILM 3300PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor, Orange Dropr, 715P Series, 3300 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Cornell Dubilier - 68X3704 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Orange Dropr, 715P Series, 3300 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Cornell Dubilier
68X3704
Film Capacitor, Orange Dropr, 715P Series, 3300 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Cornell Dubilier 68X3704
Film Capacitor, Orange Dropr, 715P Series, 3300 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Film Capacitor, Orange Dropr, 715P Series, 3300 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P332516LD3 68X3704
Product Name Film Capacitors Film Capacitor, Orange Dropr, 715P Series, 3300 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers