The 717P series consists of high-voltage polypropylene film/foil capacitors rated for 800 Vac and 2000 Vdc, designed for high-frequency and high-pulse current applications with corona-free performance. They feature a pressed profile, a capacitance of 0.0012 µF, ±2% tolerance, and a maximum dissipation factor of 0.044 at 100 kHz. The part has a length of 1.125 inches (28.5 mm), a maximum diameter of 0.21 inches (5.4 mm), and a maximum height of 0.39 inches (9.9 mm). It includes a hockey stick lead terminal configuration with a lead length of 1.250 inches (32 mm), and is encapsulated in a flame-retardant orange epoxy meeting UL94V-0. Operation is stable from -55 °C to 85 °C, with derating allowing operation up to 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1225800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |