The 685PPS700KS is an axial leaded metallized polypropylene film capacitor rated for 700 VDC with a capacitance of 6.8 µF, designed for high dv/dt applications such as inverters and switching power supplies. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 3.1 mΩ at 100 kHz, and dimensions of 34.5 mm in diameter by 59 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.0001 at 1 kHz and 25°C, and meets UL 501 and UL94V0 flammability standards with a flame-retardant polyester tape wrap and epoxy resin end fill. The terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PPS700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |