The Type 715P is a high AC voltage, film/foil polypropylene capacitor designed for high-frequency, high-pulse current applications requiring corona-free performance. It features a round profile, a case length of 1.125 inches (28.5 mm), and a maximum diameter of 0.41 inches (10.4 mm) for the 0.0039 µF variant. The part is rated for 800 Vac and 1800 Vdc, with a capacitance tolerance of ±2%, a maximum dissipation factor of 0.031 at 20 kHz, and operates from −55 °C to 85 °C. It uses tinned copper-clad steel leads with a diameter of 0.032 inch (0.8 mm), and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The capacitor has a non-inductive construction with internal series sections and exhibits low dissipation and high dV/dt capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P3925800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |