Cornell Dubilier Film Paper Film Capacitors 684PSB202K4R

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB202K4R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection. It has a 2000 V DC rating, 0.68 µF capacitance, 930 V/µs dV/dt, and 3.6 mΩ ESR at 100 kHz and +25°C. The maximum RMS ripple current is 22 A at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. It has four leads. Operating temperature is -40°C to +100°C. The dielectric is polypropylene with UL94V-0 epoxy coating. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is at least 30 GΩ·µF. Dielectric strength is 160% of rated DC voltage for 60 seconds. Life expectancy is 30,000 hours at VAC. Capacitance tolerance is ±10% at 1 kHz.

Datasheet Summary
Powered by GS/AI

The 684PSB202K4R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection. It has a 2000 V DC rating, 0.68 µF capacitance, 930 V/µs dV/dt, and 3.6 mΩ ESR at 100 kHz and +25°C. The maximum RMS ripple current is 22 A at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. It has four leads. Operating temperature is -40°C to +100°C. The dielectric is polypropylene with UL94V-0 epoxy coating. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is at least 30 GΩ·µF. Dielectric strength is 160% of rated DC voltage for 60 seconds. Life expectancy is 30,000 hours at VAC. Capacitance tolerance is ±10% at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB202K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB202K4R
Film Paper Film Capacitors 684PSB202K4R
For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 3.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB202K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB202K4R
Capacitors - Film Capacitors 684PSB202K4R
CAP FILM 0.68UF 10% 2KVDC RADIAL

CAP FILM 0.68UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB202K4R 684PSB202K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details