The 715P series consists of round-profile, polypropylene film/foil capacitors for high voltage and high pulse applications, such as switching power supplies and inverters. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%, and voltage ratings from 100 to 2000 VDC. The operating temperature range is -55°C to +85°C, with derated operation to +105°C. Insulation resistance is 400,000 MΩ minimum at +25°C. Terminals are tinned copper-clad steel wire, #20 AWG, 0.032 inch diameter. The part 715P15391ND3 is a 0.015 µF, 100 VDC unit with straight leads and a 1.250 inch minimum lead length, measuring 0.57 × 0.29 × 0.35 inch. Encapsulation is flame-retardant orange epoxy meeting UL94V-0.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P15391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |