The 716P series consists of polypropylene film/foil capacitors with copper leads, designed for high pulse and high frequency applications such as switching power supplies, inverters, and snubbers. They have a pressed profile, operate from -55°C to +85°C, and support up to +105°C with DC voltage derating. The capacitance range is 220 pF to 1.0 µF with tolerances of ±1% to ±10%, and voltage ratings range from 100 to 2000 VDC. The part is encapsulated in flame-retardant orange epoxy meeting UL94V-0. Dimensions vary by rating, but the 716P68391J variant, corresponding to 0.068 µF at 100 VDC with ±5% tolerance and hockey stick leads, has a maximum length of 0.70 in (17.8 mm), thickness of 0.32 in (8.1 mm), and height of 0.56 in (14.2 mm), with a lead diameter of 0.032 in (0.8 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P68391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |