The 684PPB102K is a metallized polypropylene film capacitor rated for 1000 VDC, designed for high pulse current applications such as snubber circuits. It has a capacitance of 0.68 µF, a lead spacing of 22.5 mm, and lead diameter of 0.8 mm, housed in a radial package measuring 26.5 mm in length, 18.5 mm in height, and 10 mm in thickness. The capacitor operates from -55°C to +105°C and meets UL 94V-0 flame retardant standards. Insulation resistance is 30,000 MΩ·µF at 25°C, self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. Dielectric strength is 160% of rated DC voltage applied for 60 seconds. Dissipation factor is 0.06% at 1 kHz and 25°C for capacitances between 0.1 µF and 1 µF.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.68UF 10% 1KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 684PPB102K | 684PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |