The 715P8225900LD3 is a high-voltage polypropylene film/foil capacitor in the Orange Drop® 715P series, rated for 900 Vac and 2000 Vdc. It has a capacitance of 0.0082 µF with a tolerance of ±2%, a maximum dV/dt rating of 25,000 V/µsec, and a maximum dissipation factor of 0.031 at 20 kHz and 0.051 at 100 kHz. The capacitor measures 1.25 in (31.8 mm) in length with a maximum diameter of 0.63 in (16.0 mm) and a maximum height of 0.93 in (23.6 mm). It features a hockey stick crimp lead termination and is enclosed in a flame-retardant orange epoxy encapsulant compliant with UL94V-0. The operating temperature range is -55 °C to 85 °C, with operation up to +105 °C permitted under proper voltage derating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P8225900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |