The 717P series are high AC voltage film/foil polypropylene capacitors designed for high-frequency, high-pulse current applications with corona-free performance. This part, 717P1035800LD3, is a variant in the 717P series with a capacitance of 0.01 µF, rated for 800 Vac and 2000 Vdc, featuring a pressed profile with a length of 1.125 in (28.5 mm). The case dimensions are 0.43 in (10.9 mm) in diameter and 0.73 in (18.5 mm) in height, and it includes a hockey stick lead termination. The maximum dV/dt rating is 21,000 V/µs, with a dissipation factor of 0.032 at 20 kHz and 0.053 at 100 kHz. The operating temperature range is -55 °C to 85 °C, with +105 °C allowable under voltage derating. The encapsulation is flame-retardant orange epoxy meeting UL94V-0. The dielectric is polypropylene with self-healing properties, and insulation resistance is 400,000 MΩ minimum at 25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1035800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |