Cornell Dubilier Film Capacitors 715P68256JD3

Description
CAP FILM 6800PF 5% 600VDC RADIAL
Datasheet
Description
CAP FILM 6800PF 5% 600VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P68256JD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P68256JD3
Film Capacitors 715P68256JD3
CAP FILM 6800PF 5% 600VDC RADIAL

CAP FILM 6800PF 5% 600VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 6800Pf, 600V, Radial; Dielectric Type Cornell Dubilier - 65W8320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 6800Pf, 600V, Radial; Dielectric Type Cornell Dubilier
65W8320
Capacitor, Film, Pp, 6800Pf, 600V, Radial; Dielectric Type Cornell Dubilier 65W8320
CAPACITOR, FILM, PP, 6800PF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:6800pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Peak Current:-RoHS Compliant: Yes

CAPACITOR, FILM, PP, 6800PF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:6800pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Peak Current:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P68256JD3 65W8320
Product Name Film Capacitors Capacitor, Film, Pp, 6800Pf, 600V, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details