The 715P series is a radial polypropylene film/foil capacitor with a round profile, rated for 100 to 2000 volts DC and 70 to 500 volts AC, operating from -55°C to +85°C (+105°C with voltage derating). It has a capacitance range of 0.001 µF to 0.47 µF with tolerances from ±1% to ±10%, a dissipation factor defined by tabulated data, insulation resistance of at least 400,000 MΩ at 25°C, and a temperature coefficient of -180 ppm/°C. Termination is tinned copper-clad steel wire, #20 AWG, with lead lengths and crimp styles available per ordering codes. The case is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The 715P62291JD3 variant, not explicitly listed, shares these characteristics and includes a hockey stick crimp and 1.25-inch minimum lead length, consistent with D3 lead code specifications for the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P62291JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |