Cornell DubilierFilm Paper Film Capacitors684RSB850K2H
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 900
ESR: 5.6 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 900
ESR: 5.6 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB850K2H is a radial lead, high current, low ESR film capacitor with a rated voltage of 850 VDC, capacitance of 0.68 µF, and a maximum operating temperature of +85°C. It is constructed with double metallized polypropylene film and features flame-retardant epoxy resin coating (UL94V-0). The physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It has a dv/dt rating of 900 V/µs, an ESR of 5.6 mΩ at 100 kHz and +25°C, and an RMS ripple current of 12 A at +70°C. The capacitor has a capacitance tolerance of ±10%, a dissipation factor of less than 0.001 at 1 kHz and 25°C, and insulation resistance greater than 30 GΩ·µF at 300 VDC applied for 1 minute. Physically, it has two radial leads and uses lead-free tinned copper terminals.
Datasheet Summary Powered by GS/AI
The 684RSB850K2H is a radial lead, high current, low ESR film capacitor with a rated voltage of 850 VDC, capacitance of 0.68 µF, and a maximum operating temperature of +85°C. It is constructed with double metallized polypropylene film and features flame-retardant epoxy resin coating (UL94V-0). The physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It has a dv/dt rating of 900 V/µs, an ESR of 5.6 mΩ at 100 kHz and +25°C, and an RMS ripple current of 12 A at +70°C. The capacitor has a capacitance tolerance of ±10%, a dissipation factor of less than 0.001 at 1 kHz and 25°C, and insulation resistance greater than 30 GΩ·µF at 300 VDC applied for 1 minute. Physically, it has two radial leads and uses lead-free tinned copper terminals.