The 716P series is a pressed-profile polypropylene film/foil capacitor designed for high pulse and high-frequency applications, featuring copper leads, extremely low dissipation factor, and superb high-frequency response. It operates from -55°C to +85°C, with up to +105°C allowed under DC voltage derating. Capacitance ranges from 220 pF to 1.0 µF with tolerances of ±1% to ±10%, and voltage ratings cover 100 to 2000 V DC and 70 to 500 V AC. The dielectric is polypropylene film with non-inductive winding, and the encapsulation is flame-retardant orange epoxy meeting UL94V-0. Insulation resistance is 400,000 MΩ minimum at +25°C. The part number 716P56391JD3 corresponds to a 0.056 µF capacitor at 400 V DC, with straight leads, ±10% tolerance, and 1.25-inch minimum lead length, mounted in the L case size.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P56391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |