The 716P series is a pressed-profile polypropylene film/foil capacitor designed for high-frequency and high-pulse current applications, featuring copper leads, an operating temperature range of -55°C to +85°C (up to +105°C with voltage derating), and a dissipation factor specified in tabulated data. The part number 716P90391JD3 corresponds to a 90 nF (0.09 µF) capacitor with a 10% tolerance, 70 V AC rating, and a 100 V DC rating, housed in a case with dimensions L max 17.8 mm, T max 9.1 mm, H max 15.2 mm, and a lead diameter of 0.8 mm. It is encapsulated in UL94V-0 flame-retardant orange epoxy, with a typical temperature coefficient of -180 ppm/°C and insulation resistance of at least 400,000 MΩ at +25°C. Its non-inductive construction supports use in switching power supplies, inverters, and snubbers.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P90391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |