The 715P4725900LD3 is a high-voltage polypropylene film/foil capacitor from the 715P series, rated for 900 Vac and 2000 Vdc, with a capacitance of 0.0047 µF and a tolerance of ±2%. It features a round profile, tinned copper-clad steel leads, and a conformal flame-retardant orange epoxy encapsulation meeting UL94V-0. The capacitor has a maximum height of 0.56 in (14.2 mm), a maximum diameter of 0.51 in (13.0 mm), and a seated height of 0.81 in (20.6 mm). It supports a maximum dV/dt of 33,000 V/µs and a dissipation factor of 0.031% at 20 kHz and 0.047% at 100 kHz. Operating temperature ranges from -55 °C to 85 °C, with up to +105 °C under voltage derating. The construction is non-inductive with an internal series design and self-healing characteristics from a metallized polypropylene common.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P4725900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |