Cornell DubilierFilm Paper Film Capacitors686MTB063KJ
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 0.8
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 30mm
Length: 42.5mm
Thickness: 22mm
Diameter: —
Lead Spacing: 37.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 0.8
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 30mm
Length: 42.5mm
Thickness: 22mm
Diameter: —
Lead Spacing: 37.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 686MTB063KJ is a metallized polyester radial lead box capacitor rated for 63VDC and 40VAC at 50/60 Hz, with a capacitance of 68 µF. It has a dv/dt rating of 0.8 V/µs and is constructed with flame-retardant plastic (UL94V-1) and epoxy resin (UL94V0). The component measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a terminal spacing of 37.5 mm and lead diameter of 1.2 mm. It operates from -55°C to +105°C and meets load life requirements of 2,000 hours at 85°C with 125% of rated voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, and insulation resistance exceeds 10,000 MΩ×µF at 100VDC. The dielectric is polyester with self-healing properties and low ESR, suitable for general purpose coupling, bypass, and blocking applications.
Datasheet Summary Powered by GS/AI
The 686MTB063KJ is a metallized polyester radial lead box capacitor rated for 63VDC and 40VAC at 50/60 Hz, with a capacitance of 68 µF. It has a dv/dt rating of 0.8 V/µs and is constructed with flame-retardant plastic (UL94V-1) and epoxy resin (UL94V0). The component measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a terminal spacing of 37.5 mm and lead diameter of 1.2 mm. It operates from -55°C to +105°C and meets load life requirements of 2,000 hours at 85°C with 125% of rated voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, and insulation resistance exceeds 10,000 MΩ×µF at 100VDC. The dielectric is polyester with self-healing properties and low ESR, suitable for general purpose coupling, bypass, and blocking applications.